QRA3 is heavy wall, adhesive-lined polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for waterproofing and encapsulating light cable and wire harnesses. It operates from -55°C to +110°C, recovers fully at 120°C, and is resistant to UV radiation and mechanical abrasion. The tubing provides high electrical insulation and is RoHS compliant. For the 200/60 size, the as-supplied inner diameter is 60 mm, recovered diameter is 200 mm, wall thickness is 4.3 mm, and it is supplied in flat form with 10 pieces per bag.
Heavy Wall, Adhesive Lined, Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
QRA3 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QRA3-200/60-01-QB48IN-10 |
| Product Name | 3:1 Heavy Wall, Adhesive Lined Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |