QRS-75/25-01-QB48IN-
Medium Wall, Polyolefin Tubing with Black Mastic Sealant
3:1 Shrink Ratio
Features/Application
QRS tubing is mastic lined heat shrinkable tubing designed specially for protecting metal pipe joints, soil nails and any other connectors requiring environmental sealing. The radiation cross linked jacket provides effective mechanical protection and mastic layer provides excellent water and moisture proof.
Operating temperature: -35°C to +110°C
Minimum shrink temperature: 100°C
Full recovery temperature: 120°C
Standard color: Black
Resistant to UV radiation
High electrical insulation
RoHS Compliantt
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QRS-75/25-01-QB48IN-5 |
| Product Name | 3:1 Medium Wall Polyolefin Heat Shrink Tubing with Black Mastic Sealant |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |