QSTV-28/9-01-QB48IN-
Medium Wall, Polyolefin Tubing for CATV Network
3:1 Shrink Ratio
Features/Application
QSTV tubing is adhesive lined heat shrinkable tubing designed for protecting splices and connectors in the CATV industry. The heat shrinkable jacket provides effective mechanical protection and the hot melt adhesive provides sealing against water and moisture.
Operating temperature: -55°C to +110°C
Minimum shrink temperature: 120°C
Full recovery temperature: 120°C
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QSTV-28/9-01-QB48IN-5 |
| Product Name | 3:1 Medium Wall, CATV Network Polyolefin Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |