Qualtek Electronics Corp. Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive QSCT-95/25-01-QB1000MM

Description
Semi-Conductive Heat Shrinkable Tubing For use up to 36kV Without Adhesive Features/Application s QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed chemical formulation makes the tubing provide effective insulation screen on the high voltage cable connectors. Operating temperature: -45°C to +105°C Minimum shrink temperature: 100°C Full Recovery Temperature: 120°C Standard color: Black RoHS Compliant
Request a Quote
Description
Semi-Conductive Heat Shrinkable Tubing For use up to 36kV Without Adhesive Features/Application s QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed chemical formulation makes the tubing provide effective insulation screen on the high voltage cable connectors. Operating temperature: -45°C to +105°C Minimum shrink temperature: 100°C Full Recovery Temperature: 120°C Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QSCT-95/25-01-QB1000MM is a semi-conductive heat shrinkable tubing rated for up to 36kV, designed for insulation screening in high voltage cable connectors. It is made from radiation-cross-linked polyolefin, with an as-supplied inner diameter of 95mm and a recovered inner diameter of 25mm, and a minimum wall thickness of 2.7mm in a round profile. The tubing operates from -45°C to +105°C, shrinks fully at 120°C, has a tensile strength greater than 14 MPa, elongation at break exceeding 300%, and volume resistance below 10⁴ Ω∙cm. It is black, RoHS compliant, and packaged in quantities of 1000.

Datasheet Summary
Powered by GS/AI

QSCT-95/25-01-QB1000MM is a semi-conductive heat shrinkable tubing rated for up to 36kV, designed for insulation screening in high voltage cable connectors. It is made from radiation-cross-linked polyolefin, with an as-supplied inner diameter of 95mm and a recovered inner diameter of 25mm, and a minimum wall thickness of 2.7mm in a round profile. The tubing operates from -45°C to +105°C, shrinks fully at 120°C, has a tensile strength greater than 14 MPa, elongation at break exceeding 300%, and volume resistance below 10⁴ Ω∙cm. It is black, RoHS compliant, and packaged in quantities of 1000.

Suppliers

Company
Product
Description
Supplier Links
Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive - QSCT-95/25-01-QB1000MM - Qualtek Electronics Corp.
Mentor, OH, United States
Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive
QSCT-95/25-01-QB1000MM
Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive QSCT-95/25-01-QB1000MM
Semi-Conductive Heat Shrinkable Tubing For use up to 36kV Without Adhesive Features/Application s QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed chemical formulation makes the tubing provide effective insulation screen on the high voltage cable connectors. Operating temperature: -45°C to +105°C Minimum shrink temperature: 100°C Full Recovery Temperature: 120°C Standard color: Black RoHS Compliant

Semi-Conductive Heat Shrinkable Tubing
For use up to 36kV
Without Adhesive
Features/Applications
QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed chemical formulation makes the tubing provide effective insulation screen on the high voltage cable connectors.
Operating temperature: -45°C to +105°C
Minimum shrink temperature: 100°C
Full Recovery Temperature: 120°C
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QSCT-95/25-01-QB1000MM
Product Name Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/4-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-05-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details