Qualtek Electronics Corp. 3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing QRA2-19/5-04-QB48IN-20

Description
Medium Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt
Request a Quote Datasheet
Description
Medium Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing - QRA2-19/5-04-QB48IN-20 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing
QRA2-19/5-04-QB48IN-20
3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing QRA2-19/5-04-QB48IN-20
Medium Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt

Medium Wall, Adhesive Lined, Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QRA2-19/5-04-QB48IN-20
Product Name 3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-03-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-03-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-07-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers