Litre Meter Limited Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Designed for corrosive applications. 304 or 316 stainless steel bodied meter with PTFE spindles and 3 meter sizes from 1/2" to 1". | |
| Designed for ultra high pressure applications. Stainless steel bodied meter with nitride steel spindles specially designed for pressures of 630 bar and higher. | |
| Designed for use in aggressive applications. Pelton Wheel flowmeter with titanium body, providing a pulse output | |
| Designed for use with high pressure and/or high temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
| Designed for use with medium pressure and high temperature. Grey cast iron and steel bodied meter with 7 meter sizes from 1/2" to 6". | |
| Designed for use with medium pressure and temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
| Designed for very high pressure. Spheroidal graphite cast iron and steel bodied meter with 6 meter sizes from 1/2" to 4". | |
| Digital cost-efficient gas mass flow meters and controllers; multi-gas capability. 7 ranges off-the-shelf. Meter in Aluminium. Controller in 316SS or Aluminium. Designed for OEM applications. | |
| Digital high performance gas mass flow meters and controllers; multi-gas capability; stainless steel construction. Now Smart Trak 2. | |
| Digital high performance NEMA 6/IP67 gas mass flow meters and controllers with 316 stainless steel flanges; multi-gas capability; stainless steel construction. | |
| Digital high performance NEMA 6/IP67 gas mass flow meters and controllers with stainless steel process fittings; multi-gas capability; stainless steel construction. | |
| Extended linearity electromagnetic flowmeter with PTFE liner designed for flange fitting | |
| Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm | |
| Extended linearity electromagnetic flowmeter with PTFE or Ebonite liner designed for flange fitting. 450 to 2000mm | |
| Fast response (200ms) insertion mass flow meters for light-industrial use; NEMA 4X; Smart electronics; Insertion probe lengths 3.9” to 24” | |
| Helical screw Positive Displacement flowmeter system incorporating digital signal processing. | |
| High performance gas mass flow meters and controllers; stainless steel construction. | |
| High-Performance Multi-Point Mass Flow Meter System For Large Ducts & Stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature... | |
| Hygienic electromagnetic flowmeter with PTFE liner | |
| In-line mass flow meters; NEMA 4X and Hazardous Area Approvals: FM, ATEX, CSA, EEx, PED, CE, Cenelec; Smart electronics; Body size 1/4" to 8" NPT, Buttweld or ANSI | |
| In-Line Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; In-Line flow body sizes from 1/4" to 8” | |
| Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. Titanium wetted parts. | |
| Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. | |
| Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm | |
| Insertion mass flow meters; NEMA 4X and Hazardous Area Approvals: FM, ATEX, CSA, EEx, PED, CE, Cenelec; Smart electronics; Insertion probe lengths 6” to 36” | |
| Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm | |
| Low cost Aluminium meter for general applications with low pressures and temperatures with 3 meter sizes from 1/2" to 1" . | |
| Low cost, plastic bodied Pelton Wheel flowmeter with push-on hose connections, providing a pulse output. | |
| Low flow electromagnetic flowmeter - the right choice for the automotive market. DN15 to DN50, hose connections, PN10, PBT & fibreglass lining | |
| Low flow electromagnetic flowmeter with PTFE liner. BSP connections. 3, 6, 10, 15 & 20mm diameter. 15mm & 20mm are standard sizes. | |
| Low-cost gas mass flow controller with digital readout; nylon construction. | |
| Low-cost gas mass flow meter with tiltable digital readout; nylon or aluminium construction. | |
| Low-cost gas mass flow meter with tiltable digital readout; stainless steel construction. | |
| Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
| Pelton Wheel flowmeter with all-PVC body, 1/2" connections, no metal wetted parts, providing a pulse output. | |
| Pelton Wheel flowmeter with all-PVC body, no metal wetted parts, providing a pulse output. | |
| Pelton Wheel flowmeter with Hastelloy body, providing a pulse output. | |
| Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output. | |
| Pelton Wheel flowmeter with high pressure Duplex stainless steel body, providing a pulse output. | |
| Pelton Wheel flowmeter with PVC body, 1/2" connections providing a pulse output. | |
| Pelton Wheel flowmeter with PVC body, providing a pulse output. | |
| Pelton Wheel flowmeter with titanium body, for aggressive applications, providing a pulse output. | |
| Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. Hazardous area approved as... | |
| Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. | |
| Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. PVD coated titanium rotor as standard. Hazardous area approved as standard. | |
| RITTER bellows-type gas meters are applicable for measuring the volume of flowing inert and dry gases and are particularly effective at high gas flows. | |
| RITTER wet-test (drum-type) gas flow meters are used universally to measure and record gas volume. From 0.1 to 18,000 litres/hour. Laboratory precision. | |
| Round Gear Positive Displacement flowmeter system incorporating digital signal processing. | |
| Specifically designed for most gases down to 0.1 sccm | |
| State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. | |
| The patented MilliGascounter is designed for the measurement of small amounts of gas with ultra-low flow rates. | |
| Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and... | |
| Ultra-High-Purity In-Line mass flow meter; NEMA 4X and Hazardous Area, Approvals: FM, ATEX, CSA, EEx, PED, CE, Cenelec; Smart electronics; flow body sizes from 3/8” to 6”. | |
| Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection. | |
| With some of the finest coriolis engineering minds in the industry, TRICOR Coriolis Technology is taking steps beyond the norm to bring you a state-of-the-art line of Coriolis flow instruments. | |
| Insertion Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; Insertion probe for line sizes 2” to 72” |