Low cost, plastic bodied Pelton Wheel flowmeter with push-on hose connections, providing a pulse output.
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | LMGN.003 |
| Product Name | Low Flow Pelton Wheel |
| Meter Technology | Piston; Paddlewheel; Turbine |
| Meter Type | Volumetric Flow Meter |
| Approvals | Canadian Standards Association |
| Product Standards | RoHS; WEEE Compliant |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |