Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm
| Litre Meter Limited | |
|---|---|
| Product Category | Velocity Flow Switches |
| Product Number | 1100J Series |
| Product Name | Electromagnetic Flowmeter |
| Meter Technology | Electromagnetic; Sonar; Turbine; Ultrasonic; Vortex (Shedding) Meter |
| Features | Suspended Solids / Slurries |
| Product Standards | RoHS; WEEE Compliant |
| Pipe Diameter | 0.98 to 5.91 inch (25 to 150 mm) |
| Mounting | In-line |