Low flow electromagnetic flowmeter with PTFE liner. BSP connections. 3, 6, 10, 15 & 20mm diameter. 15mm & 20mm are standard sizes.
| Litre Meter Limited | |
|---|---|
| Product Category | Velocity Flow Switches |
| Product Number | 500 Series |
| Product Name | Electromagnetic Flowmeter |
| Meter Technology | Electromagnetic; Sonar; Turbine; Ultrasonic; Vortex (Shedding) Meter |
| Features | Suspended Solids / Slurries |
| Product Standards | RoHS; WEEE Compliant |
| Pipe Diameter | 0.12 to 0.79 inch (3 to 20 mm) |
| Mounting | In-line |