Designed for use with medium pressure and high temperature. Grey cast iron and steel bodied meter with 7 meter sizes from 1/2" to 6".
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | OMG32/BEGxx |
| Product Name | Helical Screw Flow Meter |
| Meter Type | Volumetric Flow Meter |
| Additional Variables Measured | Temperature (optional feature) |
| Approvals | ATEX (optional feature) |
| Product Standards | RoHS; WEEE Compliant |
| Mounting | In-line |