Pelton Wheel flowmeter with Hastelloy body, providing a pulse output.
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | LMHA.220 |
| Product Name | Low Flow Pelton Wheel |
| Meter Technology | Piston; Paddlewheel; Turbine |
| Meter Type | Volumetric Flow Meter |
| Approvals | ATEX |
| Product Standards | RoHS; WEEE Compliant |
| Operating Temperature | -58 to 275 F (-50 to 135 C) |