Pelton Wheel flowmeter with all-PVC body, 1/2" connections, no metal wetted parts, providing a pulse output.
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | LMPVC3.90 |
| Product Name | Low Flow Pelton Wheel |
| Meter Technology | Piston; Paddlewheel; Turbine |
| Meter Type | Volumetric Flow Meter |
| Approvals | ATEX |
| Product Standards | RoHS; WEEE Compliant |
| Operating Temperature | -4 to 122 F (-20 to 50 C) |