RITTER wet-test (drum-type) gas flow meters are used universally to measure and record gas volume. From 0.1 to 18,000 litres/hour. Laboratory precision.
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Gas Flow Switches |
| Product Number | TG 50 |
| Product Name | Volumetric Gas Meter |
| Additional Variables Measured | Temperature (optional feature) |
| Approvals | ATEX (optional feature) |
| Product Standards | RoHS; WEEE Compliant |
| Mounting | In-line |
| End Fittings | In-line Threaded |