Litre Meter Limited Datasheets for Ultrasonic Flow Meters

Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters.
Ultrasonic Flow Meters: Learn more

Product Name Notes
Extended linearity electromagnetic flowmeter with PTFE liner designed for flange fitting
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm
Extended linearity electromagnetic flowmeter with PTFE or Ebonite liner designed for flange fitting. 450 to 2000mm
Hygienic electromagnetic flowmeter with PTFE liner
Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm
Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm
Low flow electromagnetic flowmeter - the right choice for the automotive market. DN15 to DN50, hose connections, PN10, PBT & fibreglass lining
Low flow electromagnetic flowmeter with PTFE liner. BSP connections. 3, 6, 10, 15 & 20mm diameter. 15mm & 20mm are standard sizes.
State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.