Litre Meter Limited Datasheets for Vortex Flow Meters
Vortex flow meters are flow sensors that detect the frequency of vortices shed by a bluff body placed in a flow stream. The frequency of the vortices is proportional to the flow velocity.
Vortex Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Extended linearity electromagnetic flowmeter with PTFE liner designed for flange fitting | |
| Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm | |
| Extended linearity electromagnetic flowmeter with PTFE or Ebonite liner designed for flange fitting. 450 to 2000mm | |
| Hygienic electromagnetic flowmeter with PTFE liner | |
| In-Line Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; In-Line flow body sizes from 1/4" to 8” | |
| Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm | |
| Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm | |
| Low flow electromagnetic flowmeter - the right choice for the automotive market. DN15 to DN50, hose connections, PN10, PBT & fibreglass lining | |
| Low flow electromagnetic flowmeter with PTFE liner. BSP connections. 3, 6, 10, 15 & 20mm diameter. 15mm & 20mm are standard sizes. | |
| State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. | |
| Insertion Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; Insertion probe for line sizes 2” to 72” |