Designed for very high pressure. Spheroidal graphite cast iron and steel bodied meter with 6 meter sizes from 1/2" to 4".
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | OMH32/BEGxx |
| Product Name | Helical Screw Flow Meter |
| Meter Type | Volumetric Flow Meter |
| Additional Variables Measured | Temperature (optional feature) |
| Approvals | ATEX (optional feature) |
| Product Standards | RoHS; WEEE Compliant |
| Mounting | In-line |