Designed for ultra high pressure applications. Stainless steel bodied meter with nitride steel spindles specially designed for pressures of 630 bar and higher.
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | OMX13/BEG113+ |
| Product Name | Helical Screw Flow Meter |
| Meter Type | Volumetric Flow Meter |
| Additional Variables Measured | Temperature (optional feature) |
| Approvals | ATEX (optional feature) |
| Product Standards | RoHS; WEEE Compliant |
| Mounting | In-line |