Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and pharmaceutical fluids. HM?E turbines are equipped with Ermeto fittings.
| Litre Meter Limited | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HM |
| Product Name | Turbine Flow Meter |
| Approvals | ATEX; Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; IECEx |
| Product Standards | RoHS; WEEE Compliant |
| Operating Temperature | -40 to 176 F (-40 to 80 C) |
| Process Media Type | Liquid |
| Operating Pressure | 58015 psi (40830 m H2O) |