Designed for use with medium pressure and temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | MMSPFA.100 |
| Product Name | High Flow Pelton Wheel |
| Meter Technology | Piston; Paddlewheel; Turbine |
| Meter Type | Volumetric Flow Meter |
| Approvals | ATEX |
| Product Standards | RoHS; WEEE Compliant |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |