Litre Meter Limited Datasheets for Gas Flow Meters

Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more

Product Name Notes
Digital cost-efficient gas mass flow meters and controllers; multi-gas capability. 7 ranges off-the-shelf. Meter in Aluminium. Controller in 316SS or Aluminium. Designed for OEM applications.
Digital high performance gas mass flow meters and controllers; multi-gas capability; stainless steel construction. Now Smart Trak 2.
Digital high performance NEMA 6/IP67 gas mass flow meters and controllers with 316 stainless steel flanges; multi-gas capability; stainless steel construction.
Digital high performance NEMA 6/IP67 gas mass flow meters and controllers with stainless steel process fittings; multi-gas capability; stainless steel construction.
Fast response (200ms) insertion mass flow meters for light-industrial use; NEMA 4X; Smart electronics; Insertion probe lengths 3.9” to 24”
High performance gas mass flow meters and controllers; stainless steel construction.
High-Performance Multi-Point Mass Flow Meter System For Large Ducts & Stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature...
In-line mass flow meters; NEMA 4X and Hazardous Area Approvals: FM, ATEX, CSA, EEx, PED, CE, Cenelec; Smart electronics; Body size 1/4" to 8" NPT, Buttweld or ANSI
In-Line Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; In-Line flow body sizes from 1/4" to 8”
Insertion mass flow meters; NEMA 4X and Hazardous Area Approvals: FM, ATEX, CSA, EEx, PED, CE, Cenelec; Smart electronics; Insertion probe lengths 6” to 36”
Low-cost gas mass flow controller with digital readout; nylon construction.
Low-cost gas mass flow meter with tiltable digital readout; nylon or aluminium construction.
Low-cost gas mass flow meter with tiltable digital readout; stainless steel construction.
RITTER bellows-type gas meters are applicable for measuring the volume of flowing inert and dry gases and are particularly effective at high gas flows.
RITTER wet-test (drum-type) gas flow meters are used universally to measure and record gas volume. From 0.1 to 18,000 litres/hour. Laboratory precision.
Specifically designed for most gases down to 0.1 sccm
State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
The patented MilliGascounter is designed for the measurement of small amounts of gas with ultra-low flow rates.
Ultra-High-Purity In-Line mass flow meter; NEMA 4X and Hazardous Area, Approvals: FM, ATEX, CSA, EEx, PED, CE, Cenelec; Smart electronics; flow body sizes from 3/8” to 6”.
Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
Insertion Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; Insertion probe for line sizes 2” to 72”