Litre Meter Limited Datasheets for Paddlewheel Flow Meters

Paddlewheel flow meters have a paddle wheel that is perpendicular to the flow path. The rotor axis is positioned to limit contact between the paddles and the flowing media.
Paddlewheel Flow Meters: Learn more

Product Name Notes
Designed for use in aggressive applications. Pelton Wheel flowmeter with titanium body, providing a pulse output
Designed for use with high pressure and/or high temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
Designed for use with medium pressure and temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. Titanium wetted parts.
Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output.
Low cost, plastic bodied Pelton Wheel flowmeter with push-on hose connections, providing a pulse output.
Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
Pelton Wheel flowmeter with all-PVC body, 1/2" connections, no metal wetted parts, providing a pulse output.
Pelton Wheel flowmeter with all-PVC body, no metal wetted parts, providing a pulse output.
Pelton Wheel flowmeter with Hastelloy body, providing a pulse output.
Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output.
Pelton Wheel flowmeter with high pressure Duplex stainless steel body, providing a pulse output.
Pelton Wheel flowmeter with PVC body, 1/2" connections providing a pulse output.
Pelton Wheel flowmeter with PVC body, providing a pulse output.
Pelton Wheel flowmeter with titanium body, for aggressive applications, providing a pulse output.