RITTER bellows-type gas meters are applicable for measuring the volume of flowing inert and dry gases and are particularly effective at high gas flows.
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Gas Flow Switches |
| Product Number | BG 100 |
| Product Name | Volumetric Bellows Gas Meter |
| Additional Variables Measured | Temperature (optional feature) |
| Approvals | ATEX (optional feature) |
| Product Standards | RoHS; WEEE Compliant |
| Mounting | In-line |
| End Fittings | In-line Threaded |