Litre Meter Limited Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Designed for use in aggressive applications. Pelton Wheel flowmeter with titanium body, providing a pulse output | |
| Designed for use with high pressure and/or high temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
| Designed for use with medium pressure and temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
| Extended linearity electromagnetic flowmeter with PTFE liner designed for flange fitting | |
| Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm | |
| Extended linearity electromagnetic flowmeter with PTFE or Ebonite liner designed for flange fitting. 450 to 2000mm | |
| Hygienic electromagnetic flowmeter with PTFE liner | |
| Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. Titanium wetted parts. | |
| Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. | |
| Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm | |
| Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm | |
| Low cost, plastic bodied Pelton Wheel flowmeter with push-on hose connections, providing a pulse output. | |
| Low flow electromagnetic flowmeter - the right choice for the automotive market. DN15 to DN50, hose connections, PN10, PBT & fibreglass lining | |
| Low flow electromagnetic flowmeter with PTFE liner. BSP connections. 3, 6, 10, 15 & 20mm diameter. 15mm & 20mm are standard sizes. | |
| Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
| Pelton Wheel flowmeter with all-PVC body, 1/2" connections, no metal wetted parts, providing a pulse output. | |
| Pelton Wheel flowmeter with all-PVC body, no metal wetted parts, providing a pulse output. | |
| Pelton Wheel flowmeter with Hastelloy body, providing a pulse output. | |
| Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output. | |
| Pelton Wheel flowmeter with high pressure Duplex stainless steel body, providing a pulse output. | |
| Pelton Wheel flowmeter with PVC body, 1/2" connections providing a pulse output. | |
| Pelton Wheel flowmeter with PVC body, providing a pulse output. | |
| Pelton Wheel flowmeter with titanium body, for aggressive applications, providing a pulse output. | |
| State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. |