Designed for corrosive applications. 304 or 316 stainless steel bodied meter with PTFE spindles and 3 meter sizes from 1/2" to 1".
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | OMK20/BEGxx |
| Product Name | Helical Screw Flow Meter |
| Meter Type | Volumetric Flow Meter |
| Approvals | ATEX (optional feature) |
| Product Standards | RoHS; WEEE Compliant |
| Mounting | In-line |
| End Fittings | In-line Flanged (optional feature); In-line Threaded |