Digital high performance gas mass flow meters and controllers; multi-gas capability; stainless steel construction. Now Smart Trak 2.
| Litre Meter Limited | |
|---|---|
| Product Category | Flow Meters |
| Product Number | 100 Series |
| Product Name | Mass Flow Meter |
| Meter Type | Mass Flow Meter |
| Product Standards | RoHS; WEEE Compliant |
| Pipe Diameter | 0.00 inch (0.1000 mm) |
| Mounting | In-line |
| End Fittings | Compression; In-line Threaded |