Litre Meter Limited Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Designed for use in aggressive applications. Pelton Wheel flowmeter with titanium body, providing a pulse output | |
| Designed for use with high pressure and/or high temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
| Designed for use with medium pressure and temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
| Helical screw Positive Displacement flowmeter system incorporating digital signal processing. | |
| Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. Titanium wetted parts. | |
| Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. | |
| Low cost, plastic bodied Pelton Wheel flowmeter with push-on hose connections, providing a pulse output. | |
| Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output. | |
| Pelton Wheel flowmeter with all-PVC body, 1/2" connections, no metal wetted parts, providing a pulse output. | |
| Pelton Wheel flowmeter with all-PVC body, no metal wetted parts, providing a pulse output. | |
| Pelton Wheel flowmeter with Hastelloy body, providing a pulse output. | |
| Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output. | |
| Pelton Wheel flowmeter with high pressure Duplex stainless steel body, providing a pulse output. | |
| Pelton Wheel flowmeter with PVC body, 1/2" connections providing a pulse output. | |
| Pelton Wheel flowmeter with PVC body, providing a pulse output. | |
| Pelton Wheel flowmeter with titanium body, for aggressive applications, providing a pulse output. | |
| Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. Hazardous area approved as... | |
| Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. | |
| Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. PVD coated titanium rotor as standard. Hazardous area approved as standard. | |
| Round Gear Positive Displacement flowmeter system incorporating digital signal processing. |