Litre Meter Limited Datasheets for Volumetric Liquid Flow Switches

Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output.
Volumetric Liquid Flow Switches: Learn more

Product Name Notes
Designed for corrosive applications. 304 or 316 stainless steel bodied meter with PTFE spindles and 3 meter sizes from 1/2" to 1".
Designed for ultra high pressure applications. Stainless steel bodied meter with nitride steel spindles specially designed for pressures of 630 bar and higher.
Designed for use in aggressive applications. Pelton Wheel flowmeter with titanium body, providing a pulse output
Designed for use with high pressure and/or high temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
Designed for use with medium pressure and high temperature. Grey cast iron and steel bodied meter with 7 meter sizes from 1/2" to 6".
Designed for use with medium pressure and temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
Designed for very high pressure. Spheroidal graphite cast iron and steel bodied meter with 6 meter sizes from 1/2" to 4".
Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. Titanium wetted parts.
Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output.
Low cost Aluminium meter for general applications with low pressures and temperatures with 3 meter sizes from 1/2" to 1" .
Low cost, plastic bodied Pelton Wheel flowmeter with push-on hose connections, providing a pulse output.
Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
Pelton Wheel flowmeter with all-PVC body, 1/2" connections, no metal wetted parts, providing a pulse output.
Pelton Wheel flowmeter with all-PVC body, no metal wetted parts, providing a pulse output.
Pelton Wheel flowmeter with Hastelloy body, providing a pulse output.
Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output.
Pelton Wheel flowmeter with high pressure Duplex stainless steel body, providing a pulse output.
Pelton Wheel flowmeter with PVC body, 1/2" connections providing a pulse output.
Pelton Wheel flowmeter with PVC body, providing a pulse output.
Pelton Wheel flowmeter with titanium body, for aggressive applications, providing a pulse output.
Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. Hazardous area approved as...
Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range.
Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. PVD coated titanium rotor as standard. Hazardous area approved as standard.