Litre Meter Limited Datasheets for Velocity Flow Switches
Gas flow switches and liquid flow switches, velocity, are used to measure the flow or quantity of a moving fluid in terms of velocity, such as feet per minute.
Velocity Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| Extended linearity electromagnetic flowmeter with PTFE liner designed for flange fitting | |
| Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm | |
| Extended linearity electromagnetic flowmeter with PTFE or Ebonite liner designed for flange fitting. 450 to 2000mm | |
| Hygienic electromagnetic flowmeter with PTFE liner | |
| Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm | |
| Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm | |
| Low flow electromagnetic flowmeter - the right choice for the automotive market. DN15 to DN50, hose connections, PN10, PBT & fibreglass lining | |
| Low flow electromagnetic flowmeter with PTFE liner. BSP connections. 3, 6, 10, 15 & 20mm diameter. 15mm & 20mm are standard sizes. |