Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. Hazardous area approved as standard.
| Litre Meter Limited | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | VFF8 |
| Product Name | Rotary Piston Positive Displacement Flowmeter |
| Meter Technology | Piston |
| Meter Type | Volumetric Flow Meter |
| Additional Variables Measured | Temperature (optional feature) |
| Approvals | ATEX; Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; IECEx |
| Product Standards | RoHS; WEEE Compliant |