KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 40 50 60 70 80 90 100 150 200 250 300 350 500 633
Product Name Notes
Features Correcter electric current detection is possible with 4-terminal construction Excellent T.C.R. achieved (±50x10-6/K) Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable Suitable...
Features Excellent anti-surge characteristics Stable characteristics of moisture resistance up to high resistance range RCR50 +(1MΩ - 12MΩ), RCR50EN (1MΩ - 12MΩ) and RCR60 (1MΩ - 12MΩ) are discharge resistors...
Features Free direction for mounting due to cylindrical design High precision products (Resistance tolerance ±0.1% and T.C.R.±25x10-6/K) available (RN41) The electrode strength is firm The noise characteristics are...
Features Functions as a resistor in normal condition Quick fusing protects circuit from excessive overload at an abnormal time Flame-retardant coating equivalent to UL94 V-0 Eu RoHS regulation is not...
Features Fuse within 60 seconds in case of over-current Constant current fusing type Fuse at low magnification at 5 times or 10 times of power rating Flame-retardant coating equivalent to...
Features High precision resistor networks Combination of different resistance is available for custom circuit TCR tracking down to 5 ppm/°C Marking: Black body color
Features KOA original bulk ceramic resistors Flame retardant coating (Equivalent of UL94V0) Excellent in in-pulse and inrush current characteristics Non-inductive resistors Products meet EU RoHS requirements Higher reliability against disconnection...
Features PSN can respond to high voltage and high power with a wide resistance range of 500Ω~6GΩ PSO is made completely moisture preventive to be PSN that can be used...
Features Thin film (metal film) resistor array on silicon wafer Excellent resistance matching, TCR tracking and stabilities Custom circuits are available with flexible layout (Different resistance combinations possible) High integration...
Features Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow soldering) Products meet EU RoHS requirements AEC-Q200 Tested...

<< Prev Next >>