The RK73B1ERTTP201J is a surface mount chip resistor manufactured by Win Source Electronics, designed for applications requiring high reliability and stability. It features a resistance value of 200 Ohms with a tolerance of ±5%, and a power rating of 0.1W (1/10W). The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for a variety of environmental conditions. This component is constructed with a thick film and has an anti-sulfur characteristic, which enhances its durability in harsh environments. It is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. The resistor is packaged in a 0402 (1005 metric) format and is available in reels of 10,000 units, facilitating automated assembly processes. Engineers considering this resistor for their projects can expect reliable performance in moisture-resistant applications, as well as compatibility with both flow and reflow soldering methods.
Manufacturer: KOA Speer
Win Source Part Number: 932068-RK73B1ERTTP20
Series: RK73-RT
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73B1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1ERTTP201J
200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES 200 OHM 5% 1/10W 0402
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 932068-RK73B1ERTTP201J | 2019-RK73B1ERTTP201JTR-ND | RK73B1ERTTP201J |
| Product Name | Chip Resistor - Surface Mount - RK73B1ERTTP201J | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) |