LEADED RESISTOR CERAMIC ANTI PUL
LEADED RESISTOR CERAMIC ANTI PUL
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1786594 | 2019-PCF2C3R3KCT-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Ceramic Composition; Ceramic | Ceramic Composition |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Tolerance | 10 +/- % |