KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - PSEDTE2L00F PSEDTE2L00F

Description
Manufacturer: KOA Speer Win Source Part Number: 890283-PSEDTE2L00F Series: PSE Operating Temperature Range: -65°C ~ 155°C Features: 2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: Nonstandard Package: Reel - TR Part Status: Not For New Designs Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 2019-PSEDTE2L00FCT, 2019-PSEDTE2L00FDKR, 2019-PSEDTE2L00FTR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 890283-PSEDTE2L00F Series: PSE Operating Temperature Range: -65°C ~ 155°C Features: 2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: Nonstandard Package: Reel - TR Part Status: Not For New Designs Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 2019-PSEDTE2L00FCT, 2019-PSEDTE2L00FDKR, 2019-PSEDTE2L00FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PSEDTE2L00F - 890283-PSEDTE2L00F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PSEDTE2L00F
890283-PSEDTE2L00F
Chip Resistor - Surface Mount - PSEDTE2L00F 890283-PSEDTE2L00F
Manufacturer: KOA Speer Win Source Part Number: 890283-PSEDTE2L00F Series: PSE Operating Temperature Range: -65°C ~ 155°C Features: 2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: Nonstandard Package: Reel - TR Part Status: Not For New Designs Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 2019-PSEDTE2L00FCT, 2019-PSEDTE2L00FDKR, 2019-PSEDTE2L00FTR

Manufacturer: KOA Speer
Win Source Part Number: 890283-PSEDTE2L00F
Series: PSE
Operating Temperature Range: -65°C ~ 155°C
Features: 2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Package: Nonstandard
Package: Reel - TR
Part Status: Not For New Designs
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 2019-PSEDTE2L00FCT, 2019-PSEDTE2L00FDKR, 2019-PSEDTE2L00FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-PSEDTE2L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSEDTE2L00FTR-ND
Chip Resistor - Surface Mount 2019-PSEDTE2L00FTR-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 890283-PSEDTE2L00F 2019-PSEDTE2L00FTR-ND
Product Name Chip Resistor - Surface Mount - PSEDTE2L00F Chip Resistor - Surface Mount
Operating Temperature -65 to 155 C (-85 to 311 F) -65 to 155 C (-85 to 311 F)
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL3R022J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details