KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B1ETTP103J RK73B1ETTP103J

Description
Manufacturer: KOA Speer Win Source Part Number: 748702-RK73B1ETTP103 J Manufacturer Homepage: www.koaspeer.com Reference Date Code: 1448 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: KOA Speer Win Source Part Number: 748702-RK73B1ETTP103 J Manufacturer Homepage: www.koaspeer.com Reference Date Code: 1448 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B series thick film chip resistor, specifically the 10K ohm, 5% tolerance, 0.1W, 0402 size variant, is designed for general-purpose applications. It features lead-free terminations that comply with EU RoHS regulations. The resistor operates within an ambient temperature range of -55°C to +125°C and has a maximum overload voltage of 30V. This component is AEC-Q200 qualified, making it suitable for automotive applications. The resistor's power rating is 0.1W, and it exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/°C. The RK73B series is known for its reliability and performance in various electronic circuits, making it a viable choice for engineers seeking a compact and efficient resistor solution.

Datasheet Summary
Powered by GS/AI

The RK73B series thick film chip resistor, specifically the 10K ohm, 5% tolerance, 0.1W, 0402 size variant, is designed for general-purpose applications. It features lead-free terminations that comply with EU RoHS regulations. The resistor operates within an ambient temperature range of -55°C to +125°C and has a maximum overload voltage of 30V. This component is AEC-Q200 qualified, making it suitable for automotive applications. The resistor's power rating is 0.1W, and it exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/°C. The RK73B series is known for its reliability and performance in various electronic circuits, making it a viable choice for engineers seeking a compact and efficient resistor solution.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1ETTP103J
748702-RK73B1ETTP103J
Chip Resistor - Surface Mount - RK73B1ETTP103J 748702-RK73B1ETTP103J
Manufacturer: KOA Speer Win Source Part Number: 748702-RK73B1ETTP103 J Manufacturer Homepage: www.koaspeer.com Reference Date Code: 1448 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 748702-RK73B1ETTP103J
Manufacturer Homepage: www.koaspeer.com
Reference Date Code: 1448
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
10W Resistor - 52-RK73B1ETTP103J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RK73B1ETTP103J
10W Resistor 52-RK73B1ETTP103J
RES 10K OHM 5% 1/10W 0402 Product overview: RK73B1ETTP103J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP103J can be used for catalog matching and distributor lookup.

RES 10K OHM 5% 1/10W 0402 Product overview: RK73B1ETTP103J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP103J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP103JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP103JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP103JTR-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP103JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP103JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP103JCT-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP103JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP103JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP103JDKR-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 10K, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8563
Res, 10K, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8563
RES, 10K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 10K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP103J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP103J
Chip Resistor - Surface Mount RK73B1ETTP103J
RES 10K OHM 5% 1/10W 0402

RES 10K OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 748702-RK73B1ETTP103J 52-RK73B1ETTP103J 2019-RK73B1ETTP103JTR-ND 84AH8563 RK73B1ETTP103J
Product Name Chip Resistor - Surface Mount - RK73B1ETTP103J 10W Resistor Chip Resistor - Surface Mount Res, 10K, 5%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details