KOA Speer Electronics, Inc. Chip Resistor - Surface Mount PSEDTEL500F

Description
500 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-PSEDTEL500FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSEDTEL500FTR-ND
Chip Resistor - Surface Mount 2019-PSEDTEL500FTR-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PSEDTEL500F
813226-PSEDTEL500F
Chip Resistor - Surface Mount - PSEDTEL500F 813226-PSEDTEL500F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 813226-PSEDTEL500F Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 500 μOhms Temperature Range - Operating: -65°C ~ 155°C Dimension: 0.252" L x 0.252" W (6.40mm x 6.40mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 813226-PSEDTEL500F
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 500 μOhms
Temperature Range - Operating: -65°C ~ 155°C
Dimension: 0.252" L x 0.252" W (6.40mm x 6.40mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-PSEDTEL500FTR-ND 813226-PSEDTEL500F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - PSEDTEL500F
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details