KOA Speer Electronics, Inc. Surface Mount Resistors PSJ2NTEB1L00F

Description
KOA PSJ2NTEB1L00F Surface Mount Resistor
Request a Quote Datasheet
Description
KOA PSJ2NTEB1L00F Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786132
Surface Mount Resistors 1786132
KOA PSJ2NTEB1L00F Surface Mount Resistor

KOA PSJ2NTEB1L00F Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 1786118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786118
Surface Mount Resistors 1786118
KOA PSJ2NTEB1L00F Surface Mount Resistor

KOA PSJ2NTEB1L00F Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 1786132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786132P
Surface Mount Resistors 1786132P
KOA PSJ2NTEB1L00F Surface Mount Resistor

KOA PSJ2NTEB1L00F Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - 2019-PSJ2NTEB1L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSJ2NTEB1L00FDKR-ND
Chip Resistor - Surface Mount 2019-PSJ2NTEB1L00FDKR-ND
1 mOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-PSJ2NTEB1L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSJ2NTEB1L00FTR-ND
Chip Resistor - Surface Mount 2019-PSJ2NTEB1L00FTR-ND
1 mOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-PSJ2NTEB1L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSJ2NTEB1L00FCT-ND
Chip Resistor - Surface Mount 2019-PSJ2NTEB1L00FCT-ND
1 mOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
0.001 OHM 8W Resistor - 52-PSJ2NTEB1L00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001 OHM 8W Resistor
52-PSJ2NTEB1L00F
0.001 OHM 8W Resistor 52-PSJ2NTEB1L00F
RES 0.001 OHM 1% 8W NONSTANDARD Product overview: PSJ2NTEB1L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSJ2NTEB1L00F can be used for catalog matching and distributor lookup.

RES 0.001 OHM 1% 8W NONSTANDARD Product overview: PSJ2NTEB1L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSJ2NTEB1L00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PSJ2NTEB1L00F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PSJ2NTEB1L00F
Chip Resistor - Surface Mount PSJ2NTEB1L00F
RES 0.001 OHM 1% 8W NONSTANDARD

RES 0.001 OHM 1% 8W NONSTANDARD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1786132 1786132P 2019-PSJ2NTEB1L00FDKR-ND 52-PSJ2NTEB1L00F PSJ2NTEB1L00F
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 0.001 OHM 8W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3920 Surface Mount Technology (SMT / SMD); 3920 Nonstandard Nonstandard
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Power Rating 8 watts 8 watts 8 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details