KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 60 70 80 90 100 150 200 250 300 350 500 633
Product Name Notes
Features Small size power type resistor Coated with UL 94 V-0 equivalent flameproof material Suitable for automatic machine insertion Surface mount style "N" forming is suitable for automatic mounting Various...

<< Prev Next >>