KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1ETTP102J

Description
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP102JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP102JTR-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP102JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP102JDKR-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP102JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP102JCT-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RK73B1ETTP102J
10W Resistor 52-RK73B1ETTP102J
RES 1K OHM 5% 1/10W 0402 Product overview: RK73B1ETTP102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP102J can be used for catalog matching and distributor lookup.

RES 1K OHM 5% 1/10W 0402 Product overview: RK73B1ETTP102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Laguna Hills, CA, United States
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers
Manufacturer: AMIS Category: Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 100 µH Unshielded - Inductor 120 mA 13Ohm Max 2-SMD Temperature Coefficient: Y6P

Manufacturer: AMIS
Category: Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 100 µH Unshielded - Inductor 120 mA 13Ohm Max 2-SMD
Temperature Coefficient: Y6P

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP102J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP102J
Chip Resistor - Surface Mount RK73B1ETTP102J
RES 1K OHM 5% 1/10W 0402

RES 1K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, 1K, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8562
Res, 1K, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8562
RES, 1K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 1K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73B1ETTP102JTR-ND 52-RK73B1ETTP102J RK73B1ETTP102J 84AH8562
Product Name Chip Resistor - Surface Mount 10W Resistor Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers Chip Resistor - Surface Mount Res, 1K, 5%, 0.1W, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Wirewound Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Tolerance 5 +/- % 20 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details