KOA Speer Electronics, Inc. Chip Resistor - Surface Mount PSL2NTEBL500F

Description
500 µOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-PSL2NTEBL500FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSL2NTEBL500FTR-ND
Chip Resistor - Surface Mount 2019-PSL2NTEBL500FTR-ND
500 µOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-PSL2NTEBL500FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSL2NTEBL500FDKR-ND
Chip Resistor - Surface Mount 2019-PSL2NTEBL500FDKR-ND
500 µOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-PSL2NTEBL500FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSL2NTEBL500FCT-ND
Chip Resistor - Surface Mount 2019-PSL2NTEBL500FCT-ND
500 µOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 8W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, 0R0005, 8W, 2512 Rohs Compliant Koa - 84AH8394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 8W, 2512 Rohs Compliant Koa
84AH8394
Res, 0R0005, 8W, 2512 Rohs Compliant Koa 84AH8394
RES, 0R0005, 8W, 2512 ROHS COMPLIANT: YES

RES, 0R0005, 8W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-PSL2NTEBL500FTR-ND 84AH8394
Product Name Chip Resistor - Surface Mount Res, 0R0005, 8W, 2512 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details