KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B1ETTP101J RK73B1ETTP101J

Description
Manufacturer: KOA Speer Win Source Part Number: 932069-RK73B1ETTP101 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP101JC T, 2019-RK73B1ETTP101JT R, 2019-RK73B1ETTP101JD KR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932069-RK73B1ETTP101 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP101JC T, 2019-RK73B1ETTP101JT R, 2019-RK73B1ETTP101JD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1ETTP101J
932069-RK73B1ETTP101J
Chip Resistor - Surface Mount - RK73B1ETTP101J 932069-RK73B1ETTP101J
Manufacturer: KOA Speer Win Source Part Number: 932069-RK73B1ETTP101 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP101JC T, 2019-RK73B1ETTP101JT R, 2019-RK73B1ETTP101JD KR

Manufacturer: KOA Speer
Win Source Part Number: 932069-RK73B1ETTP101J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73B1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1ETTP101JCT, 2019-RK73B1ETTP101JTR, 2019-RK73B1ETTP101JDKR

Buy Now Datasheet
100 OHM 10W Resistor - 52-RK73B1ETTP101J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 10W Resistor
52-RK73B1ETTP101J
100 OHM 10W Resistor 52-RK73B1ETTP101J
RES 100 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP101J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP101J can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP101J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP101J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP101JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP101JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP101JDKR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP101JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP101JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP101JCT-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP101JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP101JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP101JTR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 100R, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8561
Res, 100R, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8561
RES, 100R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 100R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP101J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP101J
Chip Resistor - Surface Mount RK73B1ETTP101J
RES 100 OHM 5% 1/10W 0402

RES 100 OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 932069-RK73B1ETTP101J 52-RK73B1ETTP101J 2019-RK73B1ETTP101JDKR-ND 84AH8561 RK73B1ETTP101J
Product Name Chip Resistor - Surface Mount - RK73B1ETTP101J 100 OHM 10W Resistor Chip Resistor - Surface Mount Res, 100R, 5%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details