KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B1ELTP103J RK73B1ELTP103J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997246-RK73B1ELTP103 J Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 350 µm Resistance: 10 kΩ Power Rating: 63 mW Width: 500 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): CRG0402J10K/10; CRCW040210K0JNED; RK73B1ETTP103J; MCR01MZPJ103; RK73B1ETTPL103J; CRCW040210K0JNTD; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 500 µm Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997246-RK73B1ELTP103 J Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 350 µm Resistance: 10 kΩ Power Rating: 63 mW Width: 500 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): CRG0402J10K/10; CRCW040210K0JNED; RK73B1ETTP103J; MCR01MZPJ103; RK73B1ETTPL103J; CRCW040210K0JNTD; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 500 µm Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73B1ELTP103J - 997246-RK73B1ELTP103J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1ELTP103J
997246-RK73B1ELTP103J
Chip Resistor - Surface Mount - RK73B1ELTP103J 997246-RK73B1ELTP103J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997246-RK73B1ELTP103 J Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 350 µm Resistance: 10 kΩ Power Rating: 63 mW Width: 500 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): CRG0402J10K/10; CRCW040210K0JNED; RK73B1ETTP103J; MCR01MZPJ103; RK73B1ETTPL103J; CRCW040210K0JNTD; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 500 µm Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997246-RK73B1ELTP103J
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 350 µm
Resistance: 10 kΩ
Power Rating: 63 mW
Width: 500 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): CRG0402J10K/10; CRCW040210K0JNED; RK73B1ETTP103J; MCR01MZPJ103; RK73B1ETTPL103J; CRCW040210K0JNTD;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 500 µm
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402

Buy Now
Automotive SMD 0.1W 10W Resistor - 52-RK73B1ELTP103J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-RK73B1ELTP103J
Automotive SMD 0.1W 10W Resistor 52-RK73B1ELTP103J
Res Thick Film 0402 10K Ohm 5% 0.1W(1/10W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73B1ELTP103J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ELTP103J can be used for catalog matching and distributor lookup.

Res Thick Film 0402 10K Ohm 5% 0.1W(1/10W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73B1ELTP103J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ELTP103J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 997246-RK73B1ELTP103J 52-RK73B1ELTP103J
Product Name Chip Resistor - Surface Mount - RK73B1ELTP103J Automotive SMD 0.1W 10W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers