KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount PSL2NTEBL300F

Description
Win Source Part Number: 1237243-PSL2NTEBL300 F Category: Resistors>Chip Resistor - Surface Mount Series: PSL2 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.058" (1.47mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±175ppm/°C Ratings: AEC-Q200 Power (Watts): 8W Composition: Metal Element Number of Terminations: 2 Resistance: 300 µOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-PSL2NTEBL300FCT ,2019-PSL2NTEBL300FD KR,2019-PSL2NTEBL300 FTR Base Product Number: PSL2NT
Request a Quote Datasheet
Description
Win Source Part Number: 1237243-PSL2NTEBL300 F Category: Resistors>Chip Resistor - Surface Mount Series: PSL2 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.058" (1.47mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±175ppm/°C Ratings: AEC-Q200 Power (Watts): 8W Composition: Metal Element Number of Terminations: 2 Resistance: 300 µOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-PSL2NTEBL300FCT ,2019-PSL2NTEBL300FD KR,2019-PSL2NTEBL300 FTR Base Product Number: PSL2NT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1237243-PSL2NTEBL300F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237243-PSL2NTEBL300F
Resistors - Chip Resistor - Surface Mount 1237243-PSL2NTEBL300F
Win Source Part Number: 1237243-PSL2NTEBL300 F Category: Resistors>Chip Resistor - Surface Mount Series: PSL2 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.058" (1.47mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±175ppm/°C Ratings: AEC-Q200 Power (Watts): 8W Composition: Metal Element Number of Terminations: 2 Resistance: 300 µOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-PSL2NTEBL300FCT ,2019-PSL2NTEBL300FD KR,2019-PSL2NTEBL300 FTR Base Product Number: PSL2NT

Win Source Part Number: 1237243-PSL2NTEBL300F
Category: Resistors>Chip Resistor - Surface Mount
Series: PSL2
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.058" (1.47mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±175ppm/°C
Ratings: AEC-Q200
Power (Watts): 8W
Composition: Metal Element
Number of Terminations: 2
Resistance: 300 µOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-PSL2NTEBL300FCT,2019-PSL2NTEBL300FDKR,2019-PSL2NTEBL300FTR
Base Product Number: PSL2NT

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-PSL2NTEBL300FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSL2NTEBL300FCT-ND
Chip Resistor - Surface Mount 2019-PSL2NTEBL300FCT-ND
300 µOhms ±1% 8W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

300 µOhms ±1% 8W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-PSL2NTEBL300FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSL2NTEBL300FTR-ND
Chip Resistor - Surface Mount 2019-PSL2NTEBL300FTR-ND
300 µOhms ±1% 8W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

300 µOhms ±1% 8W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-PSL2NTEBL300FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-PSL2NTEBL300FDKR-ND
Chip Resistor - Surface Mount 2019-PSL2NTEBL300FDKR-ND
300 µOhms ±1% 8W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

300 µOhms ±1% 8W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - PSL2NTEBL300F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PSL2NTEBL300F
Chip Resistor - Surface Mount PSL2NTEBL300F
RES 300 UOHM 1% 8W 2512

RES 300 UOHM 1% 8W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1237243-PSL2NTEBL300F 2019-PSL2NTEBL300FCT-ND PSL2NTEBL300F
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 3.00E-4 ohms 3.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 175 ±ppm/°C 175 ±ppm/°C
Power Rating 8 watts 8 watts 8 watts
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers