KOA Speer Electronics, Inc. Through Hole Resistors PCF2CT631R470K

Description
LEADED RESISTOR CERAMIC ANTI PUL
Request a Quote Datasheet
Description
LEADED RESISTOR CERAMIC ANTI PUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-PCF2CT631R470KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-PCF2CT631R470KCT-ND
Through Hole Resistors 2019-PCF2CT631R470KCT-ND
LEADED RESISTOR CERAMIC ANTI PUL

LEADED RESISTOR CERAMIC ANTI PUL

Buy Now Datasheet
Through Hole Resistors - 2019-PCF2CT631R470KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-PCF2CT631R470KTR-ND
Through Hole Resistors 2019-PCF2CT631R470KTR-ND
LEADED RESISTOR CERAMIC ANTI PUL

LEADED RESISTOR CERAMIC ANTI PUL

Buy Now Datasheet
Resistor - 225073894 - Radwell International
Willingboro, NJ, United States
Resistor
225073894
Resistor 225073894
RESISTOR, AXIAL, THROUGH HOLE, 47 OHMS, 2W, CERAMIC, 0.276" DIA X 0.748" L (7.00MM X 19.00MM). FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, THROUGH HOLE, 47 OHMS, 2W, CERAMIC, 0.276" DIA X 0.748" L (7.00MM X 19.00MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 2019-PCF2CT631R470KCT-ND 225073894
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details