ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 750 800 850 900 950 1000 1010 1020 1030 1040 1050 1060 1062 1063 1064 1065 1066 1067 1068 1069 1070 1071 1072 1073 1074 1080 1090 1100 1110 1120 1130 1150 1200 1250 1300 1350 1400 1500 1578
Product Name Notes
MF,1/8W,4.93K ,.1%,25PPM,S/.001%,B ULK
MF,1/8W,4.99K ,.1%,25PPM,S/.001%,T /R
MF,1/8W,4.99K ,1%,25PPM,S/.001%,T/ R
MF,1/8W,47.5,.1%,25P PM,S/.001%,BULK
MF,1/8W,47.5K ,.1%,25PPM,S/.001%,B ULK
MF,1/8W,47.5K ,1%,25PPM,S/.001%,BU LK
MF,1/8W,470K,1%,25PP M,S/.001%,BULK
MF,1/8W,475,.1%,25PP M,S/.001%,BULK
MF,1/8W,48.1,.1%,25P PM,S/.001%,BULK
MF,1/8W,48.7K ,1%,25PPM,S/.001%,BU LK
MF,1/8W,481,.1%,25PP M,S/.001%,T/R
MF,1/8W,487K,1%,25PP M,S/.001%,BULK
MF,1/8W,487K,1%,25PP M,S/.001%,T/R
MF,1/8W,49.9,.1%,25P PM,S/.001%,BULK
MF,1/8W,49.9K ,.1%,25PPM,S/.001%,B ULK
MF,1/8W,49.9K ,1%,25PPM,S/.001%, T/R
MF,1/8W,49.9K ,1%,25PPM,S/.001%,BU LK
MF,1/8W,499,.1%,25PP M,S/.001%,BULK
MF,1/8W,499,1%,25PPM ,S/.001%,BULK
MF,1/8W,499K ,.1%,25PPM,S/.001%,B ULK
RES 4.75Kohm 1/8W .1% AXIAL
RES 4.75Kohm 1/8W .5% AXIAL
RES 4.75Kohm 1/8W 1% AXIAL
RES 4.81Kohm 1/8W .1% AXIAL
RES 4.84Kohm 1/8W .1% AXIAL
RES 4.87Kohm 1/8W .1% AXIAL
RES 4.87Kohm 1/8W .5% AXIAL
RES 4.87Kohm 1/8W 1% AXIAL
RES 4.93Kohm 1/8W .1% AXIAL
RES 4.97Kohm 1/8W .1% AXIAL
RES 4.99Kohm 1/8W .1% AXIAL
RES 4.99Kohm 1/8W .5% AXIAL
RES 4.99Kohm 1/8W 1% AXIAL
RES 47.3Kohm 1/8W .1% AXIAL
RES 47.5Kohm 1/8W .1% AXIAL
RES 47.5Kohm 1/8W .5% AXIAL
RES 47.5Kohm 1/8W 1% AXIAL
RES 47.5ohm 1/8W .1% AXIAL
RES 47.5ohm 1/8W 1% AXIAL
RES 47.6Kohm 1/8W .1% AXIAL
RES 47.8ohm 1/8W 1% AXIAL
RES 470Kohm 1/8W .1% AXIAL
RES 470Kohm 1/8W .5% AXIAL
RES 472ohm 1/8W .1% AXIAL
RES 475Kohm 1/8W .1% AXIAL
RES 475Kohm 1/8W 1% AXIAL
RES 475ohm 1/8W .1% AXIAL
RES 475ohm 1/8W 1% AXIAL
RES 47ohm 1/8W .1% AXIAL
RES 48.1Kohm 1/8W .1% AXIAL
RES 48.1ohm 1/8W .1% AXIAL
RES 48.7Kohm 1/8W .1% AXIAL
RES 48.7Kohm 1/8W .5% AXIAL
RES 48.7Kohm 1/8W 1% AXIAL
RES 48.7ohm 1/8W .1% AXIAL
RES 48.7ohm 1/8W 1% AXIAL
RES 480ohm 1/8W .1% AXIAL
RES 481Kohm 1/8W .1% AXIAL
RES 481ohm 1/8W .1% AXIAL
RES 487Kohm 1/8W .1% AXIAL
RES 487Kohm 1/8W 1% AXIAL
RES 487ohm 1/8W .1% AXIAL
RES 487ohm 1/8W 1% AXIAL
RES 49.3Kohm 1/8W .1% AXIAL
RES 49.3ohm 1/8W .1% AXIAL
RES 49.9Kohm 1/8W .1% AXIAL
RES 49.9Kohm 1/8W .5% AXIAL
RES 49.9Kohm 1/8W 1% AXIAL
RES 49.9ohm 1/8W .1% AXIAL
RES 493Kohm 1/8W .1% AXIAL
RES 493ohm 1/8W .1% AXIAL
RES 499Kohm 1/8W .1% AXIAL
RES 499Kohm 1/8W .5% AXIAL
RES 499Kohm 1/8W 1% AXIAL
RES 499ohm 1/8W .1% AXIAL
RES 499ohm 1/8W .5% AXIAL
RES 499ohm 1/8W 1% AXIAL
RES 49Kohm 1/8W .1% AXIAL
RES 49Kohm 1/8W .5% AXIAL
Res Metal Film 4.75K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.75K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.75K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.75K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.87K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.93K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.99K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.99K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag
Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 47 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 47 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 47.5 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 47.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 47.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 47.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 47.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 47.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 47.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 47.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 47.5K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 470K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 470K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 475 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 475 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 475K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 475K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 475K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 47K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 48.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 48.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 48.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 48.7 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 48.7 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 48.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 48.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 48.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 48.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 48.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 48.7K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 481 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 481 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 481K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 481K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 487 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 487 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 487K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 487K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 487K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 49.3 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 49.3 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 49.3K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 49.3K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 49.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 49.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 49.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 49.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 49.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 493 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 493K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 493K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 499 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 499 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 499 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 499 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 499K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 499K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 499K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 499K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55J4871BS
RNC55J48R1BS
RNC55J49R9BS

<< Prev Next >>