Vishay Intertechnology, Inc. Through Hole Resistors RNC55J4992DRB1465

Description
49.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J4992DRB1465-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J4992DRB1465-ND
Through Hole Resistors 541-RNC55J4992DRB1465-ND
49.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55J4992DRB1465 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55J4992DRB1465
Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J4992DRB1465
Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55J4992DRB1465-ND RNC55J4992DRB1465
Product Name Through Hole Resistors Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers