Vishay Intertechnology, Inc. RES 499K OHM 1/8W 1% AXIAL RNC55J4993FSBSL

Description
RES 499Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/8W 1% AXIAL - RNC55J4993FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/8W 1% AXIAL
RNC55J4993FSBSL
RES 499K OHM 1/8W 1% AXIAL RNC55J4993FSBSL
RES 499Kohm 1/8W 1% AXIAL

RES 499Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4993FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4993FSBSL-ND
Through Hole Resistors RNC55J4993FSBSL-ND
499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4993FSBSL RNC55J4993FSBSL-ND
Product Name RES 499K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details