Vishay Intertechnology, Inc. RES 47.5 OHM 1/8W .1% AXIAL RNC55J47R5BSRSL

Description
RES 47.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/8W .1% AXIAL - RNC55J47R5BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/8W .1% AXIAL
RNC55J47R5BSRSL
RES 47.5 OHM 1/8W .1% AXIAL RNC55J47R5BSRSL
RES 47.5ohm 1/8W .1% AXIAL

RES 47.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J47R5BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J47R5BSRSL-ND
Through Hole Resistors RNC55J47R5BSRSL-ND
47.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J47R5BSRSL RNC55J47R5BSRSL-ND
Product Name RES 47.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details