Vishay Intertechnology, Inc. RES 481 OHM 1/8W .1% AXIAL RNC55J4810BSRSL

Description
RES 481ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 481ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 481 OHM 1/8W .1% AXIAL - RNC55J4810BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 481 OHM 1/8W .1% AXIAL
RNC55J4810BSRSL
RES 481 OHM 1/8W .1% AXIAL RNC55J4810BSRSL
RES 481ohm 1/8W .1% AXIAL

RES 481ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4810BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4810BSRSL-ND
Through Hole Resistors RNC55J4810BSRSL-ND
481 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

481 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4810BSRSL RNC55J4810BSRSL-ND
Product Name RES 481 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 481 ohms 481 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details