Vishay Intertechnology, Inc. RES 475K OHM 1/8W .1% AXIAL RNC55J4753BRB14

Description
RES 475Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/8W .1% AXIAL - RNC55J4753BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/8W .1% AXIAL
RNC55J4753BRB14
RES 475K OHM 1/8W .1% AXIAL RNC55J4753BRB14
RES 475Kohm 1/8W .1% AXIAL

RES 475Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4753BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4753BRB14-ND
Through Hole Resistors RNC55J4753BRB14-ND
475 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4753BRB14 RNC55J4753BRB14-ND
Product Name RES 475K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details