Vishay Intertechnology, Inc. RES 4.81K OHM 1/8W .1% AXIAL RNC55J4811BSRSL

Description
RES 4.81Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.81Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1/8W .1% AXIAL - RNC55J4811BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1/8W .1% AXIAL
RNC55J4811BSRSL
RES 4.81K OHM 1/8W .1% AXIAL RNC55J4811BSRSL
RES 4.81Kohm 1/8W .1% AXIAL

RES 4.81Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4811BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4811BSRSL-ND
Through Hole Resistors RNC55J4811BSRSL-ND
4.81 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.81 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4811BSRSL RNC55J4811BSRSL-ND
Product Name RES 4.81K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers